Videk, Inc. Lead, 50W Cent Plg-Plg; Connector Type A Videk 1514

Description
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 50W Cent Plg-Plg; Connector Type A Videk - 95M4700 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 50W Cent Plg-Plg; Connector Type A Videk
95M4700
Lead, 50W Cent Plg-Plg; Connector Type A Videk 95M4700
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4700
Product Name Lead, 50W Cent Plg-Plg; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details