Videk, Inc. Lead, 50W Cent Plg-Plg; Connector Type A Videk 1513

Description
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 50W Cent Plg-Plg; Connector Type A Videk - 95M4699 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 50W Cent Plg-Plg; Connector Type A Videk
95M4699
Lead, 50W Cent Plg-Plg; Connector Type A Videk 95M4699
LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 50W CENT PLG-PLG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4699
Product Name Lead, 50W Cent Plg-Plg; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers