Videk, Inc. Lead, 50W Cen Plug-50W Cen Plug; Connector Type A Videk 1501

Description
LEAD, 50W CEN PLUG-50W CEN PLUG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LEAD, 50W CEN PLUG-50W CEN PLUG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 50W Cen Plug-50W Cen Plug; Connector Type A Videk - 95M4696 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 50W Cen Plug-50W Cen Plug; Connector Type A Videk
95M4696
Lead, 50W Cen Plug-50W Cen Plug; Connector Type A Videk 95M4696
LEAD, 50W CEN PLUG-50W CEN PLUG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

LEAD, 50W CEN PLUG-50W CEN PLUG; Connector Type A:Centronics Plug, 50 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4696
Product Name Lead, 50W Cen Plug-50W Cen Plug; Connector Type A Videk
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details