Videk, Inc. Coaxial Cable, Rg-58, 10M, Black; Connector Type A Videk 1203

Description
COAXIAL CABLE, RG-58, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58, 10M, Black; Connector Type A Videk - 74M5855 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58, 10M, Black; Connector Type A Videk
74M5855
Coaxial Cable, Rg-58, 10M, Black; Connector Type A Videk 74M5855
COAXIAL CABLE, RG-58, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes

COAXIAL CABLE, RG-58, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5855
Product Name Coaxial Cable, Rg-58, 10M, Black; Connector Type A Videk
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details