Videk, Inc. Lead, Bnc Plg-Plg, 5M; Connector To Connector Videk 1202

Description
LEAD, BNC PLG-PLG, 5M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:16ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Connector RoHS Compliant: Yes
Datasheet
Description
LEAD, BNC PLG-PLG, 5M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:16ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Bnc Plg-Plg, 5M; Connector To Connector Videk - 74M5853 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Bnc Plg-Plg, 5M; Connector To Connector Videk
74M5853
Lead, Bnc Plg-Plg, 5M; Connector To Connector Videk 74M5853
LEAD, BNC PLG-PLG, 5M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:16ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Connector RoHS Compliant: Yes

LEAD, BNC PLG-PLG, 5M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:16ft; Cable Length - Metric:5m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5853
Product Name Lead, Bnc Plg-Plg, 5M; Connector To Connector Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details