Videk, Inc. Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M; Connector Type A Videk 1200

Description
CABLE ASSEMBLY, RF, RG58, BNC STRAIGHT PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RF, RG58, BNC STRAIGHT PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M; Connector Type A Videk - 95M4683 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M; Connector Type A Videk
95M4683
Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M; Connector Type A Videk 95M4683
CABLE ASSEMBLY, RF, RG58, BNC STRAIGHT PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RF, RG58, BNC STRAIGHT PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4683
Product Name Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details