Videk, Inc. Lead, Bnc Plg-Plg, 1M; Connector To Connector Videk 1200-1

Description
LEAD, BNC PLG-PLG, 1M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Connector RoHS Compliant: Yes
Datasheet
Description
LEAD, BNC PLG-PLG, 1M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Bnc Plg-Plg, 1M; Connector To Connector Videk - 74M5846 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Bnc Plg-Plg, 1M; Connector To Connector Videk
74M5846
Lead, Bnc Plg-Plg, 1M; Connector To Connector Videk 74M5846
LEAD, BNC PLG-PLG, 1M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Connector RoHS Compliant: Yes

LEAD, BNC PLG-PLG, 1M; Connector to Connector:BNC Plug to BNC Plug; Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5846
Product Name Lead, Bnc Plg-Plg, 1M; Connector To Connector Videk
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers