Videk, Inc. Coaxial Cable, Rg-58, 0.3M, Black; Connector Type A Videk 1200-0.3

Description
COAXIAL CABLE, RG-58, 0.3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58, 0.3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58, 0.3M, Black; Connector Type A Videk - 74M5845 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58, 0.3M, Black; Connector Type A Videk
74M5845
Coaxial Cable, Rg-58, 0.3M, Black; Connector Type A Videk 74M5845
COAXIAL CABLE, RG-58, 0.3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes

COAXIAL CABLE, RG-58, 0.3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Jacket Color:Beige; Product Range:-; Coaxial Cable Type:RG58 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5845
Product Name Coaxial Cable, Rg-58, 0.3M, Black; Connector Type A Videk
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details