Videk, Inc. Lead, Rs232 25W D Plg-Skt, 3M; Connector Type A Videk 1135

Description
LEAD, RS232 25W D PLG-SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, RS232 25W D PLG-SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rs232 25W D Plg-Skt, 3M; Connector Type A Videk - 95M4679 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rs232 25W D Plg-Skt, 3M; Connector Type A Videk
95M4679
Lead, Rs232 25W D Plg-Skt, 3M; Connector Type A Videk 95M4679
LEAD, RS232 25W D PLG-SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes

LEAD, RS232 25W D PLG-SKT, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4679
Product Name Lead, Rs232 25W D Plg-Skt, 3M; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details