Videk, Inc. Lead, Rs232 25W D Plg-Plg, 3M; Connector Type A Videk 1134

Description
LEAD, RS232 25W D PLG-PLG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet
Description
LEAD, RS232 25W D PLG-PLG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rs232 25W D Plg-Plg, 3M; Connector Type A Videk - 95M4678 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rs232 25W D Plg-Plg, 3M; Connector Type A Videk
95M4678
Lead, Rs232 25W D Plg-Plg, 3M; Connector Type A Videk 95M4678
LEAD, RS232 25W D PLG-PLG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

LEAD, RS232 25W D PLG-PLG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4678
Product Name Lead, Rs232 25W D Plg-Plg, 3M; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details