Videk, Inc. Lead, Rs232 25W D Plg-Skt, 10M; Connector Type A Videk 1127

Description
LEAD, RS232 25W D PLG-SKT, 10M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:32.81ft; Cable Length - Metric:10m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, RS232 25W D PLG-SKT, 10M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:32.81ft; Cable Length - Metric:10m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rs232 25W D Plg-Skt, 10M; Connector Type A Videk - 95M4660 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rs232 25W D Plg-Skt, 10M; Connector Type A Videk
95M4660
Lead, Rs232 25W D Plg-Skt, 10M; Connector Type A Videk 95M4660
LEAD, RS232 25W D PLG-SKT, 10M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:32.81ft; Cable Length - Metric:10m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes

LEAD, RS232 25W D PLG-SKT, 10M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:32.81ft; Cable Length - Metric:10m; Jacket Colour:Ivory; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4660
Product Name Lead, Rs232 25W D Plg-Skt, 10M; Connector Type A Videk
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details