Videk, Inc. Cable, Computer, Db25 M To F, 5M; Connector Type A Videk 1124

Description
CABLE, COMPUTER, DB25 M TO F, 5M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COMPUTER, DB25 M TO F, 5M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Computer, Db25 M To F, 5M; Connector Type A Videk - 74M5832 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Computer, Db25 M To F, 5M; Connector Type A Videk
74M5832
Cable, Computer, Db25 M To F, 5M; Connector Type A Videk 74M5832
CABLE, COMPUTER, DB25 M TO F, 5M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

CABLE, COMPUTER, DB25 M TO F, 5M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5832
Product Name Cable, Computer, Db25 M To F, 5M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details