Videk, Inc. Lead, Rs232 25W D Plg-Plg, 5M; Connector Type A Videk 1123

Description
LEAD, RS232 25W D PLG-PLG, 5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet
Description
LEAD, RS232 25W D PLG-PLG, 5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rs232 25W D Plg-Plg, 5M; Connector Type A Videk - 74M5831 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rs232 25W D Plg-Plg, 5M; Connector Type A Videk
74M5831
Lead, Rs232 25W D Plg-Plg, 5M; Connector Type A Videk 74M5831
LEAD, RS232 25W D PLG-PLG, 5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

LEAD, RS232 25W D PLG-PLG, 5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5831
Product Name Lead, Rs232 25W D Plg-Plg, 5M; Connector Type A Videk
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers