Videk, Inc. Computer Cable, Db25 M To F, 2M; Connector Type A Videk 1121

Description
COMPUTER CABLE, DB25 M TO F, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, DB25 M TO F, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Db25 M To F, 2M; Connector Type A Videk - 95M4652 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Db25 M To F, 2M; Connector Type A Videk
95M4652
Computer Cable, Db25 M To F, 2M; Connector Type A Videk 95M4652
COMPUTER CABLE, DB25 M TO F, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DB25 M TO F, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4652
Product Name Computer Cable, Db25 M To F, 2M; Connector Type A Videk
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Serial Cables - 1828823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Shielding Foil; Aluminium-mylar foil
View Details