Videk, Inc. Lead, Rs232 25W D Plg-Plg, 2M; Connector Type A Videk 1120

Description
LEAD, RS232 25W D PLG-PLG, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet
Description
LEAD, RS232 25W D PLG-PLG, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rs232 25W D Plg-Plg, 2M; Connector Type A Videk - 74M5830 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rs232 25W D Plg-Plg, 2M; Connector Type A Videk
74M5830
Lead, Rs232 25W D Plg-Plg, 2M; Connector Type A Videk 74M5830
LEAD, RS232 25W D PLG-PLG, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

LEAD, RS232 25W D PLG-PLG, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Ivory; Product Range:-; Cable AssemblyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5830
Product Name Lead, Rs232 25W D Plg-Plg, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details