Videk, Inc. Lead, X-Over Print 25W Plg-Skt, 3M; Connector Type A Videk 1066

Description
LEAD, X-OVER PRINT 25W PLG-SKT, 3M; Connector Type A:D Subminiature Socket, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, X-OVER PRINT 25W PLG-SKT, 3M; Connector Type A:D Subminiature Socket, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, X-Over Print 25W Plg-Skt, 3M; Connector Type A Videk - 95M9151 - Newark, An Avnet Company
Chicago, IL, United States
Lead, X-Over Print 25W Plg-Skt, 3M; Connector Type A Videk
95M9151
Lead, X-Over Print 25W Plg-Skt, 3M; Connector Type A Videk 95M9151
LEAD, X-OVER PRINT 25W PLG-SKT, 3M; Connector Type A:D Subminiature Socket, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, X-OVER PRINT 25W PLG-SKT, 3M; Connector Type A:D Subminiature Socket, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M9151
Product Name Lead, X-Over Print 25W Plg-Skt, 3M; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6069A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details