Videk, Inc. Lead, X-Over Print 25W D P-S, 2M; Connector Type A Videk 1065

Description
LEAD, X-OVER PRINT 25W D P-S, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, X-OVER PRINT 25W D P-S, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, X-Over Print 25W D P-S, 2M; Connector Type A Videk - 95M9150 - Newark, An Avnet Company
Chicago, IL, United States
Lead, X-Over Print 25W D P-S, 2M; Connector Type A Videk
95M9150
Lead, X-Over Print 25W D P-S, 2M; Connector Type A Videk 95M9150
LEAD, X-OVER PRINT 25W D P-S, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, X-OVER PRINT 25W D P-S, 2M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M9150
Product Name Lead, X-Over Print 25W D P-S, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details