Videk, Inc. Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk 1060

Description
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk - 74M5780 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk
74M5780
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk 74M5780
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; Cable RoHS Compliant: Yes

LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.843ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5780
Product Name Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-5100-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers