Videk, Inc. Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk 1059

Description
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk - 74M5779 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk
74M5779
Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk 74M5779
LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, SERIAL PRINT 9W SKT-25W PLUG; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5779
Product Name Lead, Serial Print 9W Skt-25W Plug; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details