Videk, Inc. Lead, 9W D Skt-25W D Plug, 3M; Connector Type A Videk 1055

Description
LEAD, 9W D SKT-25W D PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 9W D SKT-25W D PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9W D Skt-25W D Plug, 3M; Connector Type A Videk - 95M4644 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9W D Skt-25W D Plug, 3M; Connector Type A Videk
95M4644
Lead, 9W D Skt-25W D Plug, 3M; Connector Type A Videk 95M4644
LEAD, 9W D SKT-25W D PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 9W D SKT-25W D PLUG, 3M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4644
Product Name Lead, 9W D Skt-25W D Plug, 3M; Connector Type A Videk
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type HF plug connector
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details