Videk, Inc. Lead, 9W D Skt-25W D Plug, 0.33M; Connector Type A Videk 1054

Description
LEAD, 9W D SKT-25W D PLUG, 0.33M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:0.98ft; Cable Length - Metric:300mm; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 9W D SKT-25W D PLUG, 0.33M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:0.98ft; Cable Length - Metric:300mm; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9W D Skt-25W D Plug, 0.33M; Connector Type A Videk - 74M5777 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9W D Skt-25W D Plug, 0.33M; Connector Type A Videk
74M5777
Lead, 9W D Skt-25W D Plug, 0.33M; Connector Type A Videk 74M5777
LEAD, 9W D SKT-25W D PLUG, 0.33M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:0.98ft; Cable Length - Metric:300mm; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 9W D SKT-25W D PLUG, 0.33M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:0.98ft; Cable Length - Metric:300mm; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M5777
Product Name Lead, 9W D Skt-25W D Plug, 0.33M; Connector Type A Videk
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers