Videk, Inc. Lead, 9W D Skt-25W D Plug, 2M; Connector Type A Videk 1051

Description
LEAD, 9W D SKT-25W D PLUG, 2M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, 9W D SKT-25W D PLUG, 2M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 9W D Skt-25W D Plug, 2M; Connector Type A Videk - 95M4643 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 9W D Skt-25W D Plug, 2M; Connector Type A Videk
95M4643
Lead, 9W D Skt-25W D Plug, 2M; Connector Type A Videk 95M4643
LEAD, 9W D SKT-25W D PLUG, 2M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

LEAD, 9W D SKT-25W D PLUG, 2M; Connector Type A:D Subminiature Socket, 9 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:White; Product Range:-; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4643
Product Name Lead, 9W D Skt-25W D Plug, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details