Victrex USA, Inc. PEEK Polymer Coatings VICOTE® 708/ 709

Description
VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key characteristics of standard VICOTE Coatings. Key Features of VICOTE 708 and 709 Grades Include: Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings. Up to 3 times the wear resistance of standard 700 series coatings. Higher levels of fatigue performance. Higher creep modulus than standard 700 series coatings at 150°C (302°F) VICOTE 708 and 709 grade powders are available in various average particle sizes from 10 – 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film thicknesses range from < 100 microns up to 500 microns.

Suppliers

Company
Product
Description
Supplier Links
PEEK Polymer Coatings - VICOTE® 708/ 709 - Victrex USA, Inc.
West Conshohocken, PA, USA
PEEK Polymer Coatings
VICOTE® 708/ 709
PEEK Polymer Coatings VICOTE® 708/ 709
VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key characteristics of standard VICOTE Coatings. Key Features of VICOTE 708 and 709 Grades Include: Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings. Up to 3 times the wear resistance of standard 700 series coatings. Higher levels of fatigue performance. Higher creep modulus than standard 700 series coatings at 150°C (302°F) VICOTE 708 and 709 grade powders are available in various average particle sizes from 10 – 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film thicknesses range from < 100 microns up to 500 microns.

VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key characteristics of standard VICOTE Coatings.

Key Features of VICOTE 708 and 709 Grades Include:

  • Retention of mechanical and physical properties at temperatures 30°C (86°F) higher than other 700 series coatings.
  • Up to 3 times the wear resistance of standard 700 series coatings.
  • Higher levels of fatigue performance.
  • Higher creep modulus than standard 700 series coatings at 150°C (302°F)

VICOTE 708 and 709 grade powders are available in various average particle sizes from 10 – 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film thicknesses range from < 100 microns up to 500 microns.

Supplier's Site

Technical Specifications

  Victrex USA, Inc.
Product Category Industrial Coatings
Product Number VICOTE® 708/ 709
Product Name PEEK Polymer Coatings
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
Cure / Setting Technology Thermoplastic
Form Powder
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Specialty Coatings -  - Zygo Corporation
Zygo Corporation
Specs
Type Coating
Industry Mil-Spec
View Details
Multi-Layer Antireflective Coating -  - Foctek Photonics, Inc.
Specs
Type Coating; Optical Coating
Industry OEM / Industrial
View Details