Victaulic Co. of America Reducer Fitting 50C-14X10-STD

Description
CONCENTRIC TYPE DUCTILE IRON MATERIAL 14 INCH SIZE A 10 INCH SIZE B 14 SIZE A - DECIMAL 10 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL 10 SIZE B - FRACTIONAL 14 INCH GROOVED X 10 INCH GROOVED END CONNECTION WEIGHT 112 LB APPLICABLE STANDARD AWWA ITEMS/FEATURES STANDARD LINING SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 50-C MODEL
Datasheet
Description
CONCENTRIC TYPE DUCTILE IRON MATERIAL 14 INCH SIZE A 10 INCH SIZE B 14 SIZE A - DECIMAL 10 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL 10 SIZE B - FRACTIONAL 14 INCH GROOVED X 10 INCH GROOVED END CONNECTION WEIGHT 112 LB APPLICABLE STANDARD AWWA ITEMS/FEATURES STANDARD LINING SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 50-C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reducer Fitting - 50C-14X10-STD - Victaulic Co. of America
Easton, PA, USA
Reducer Fitting
50C-14X10-STD
Reducer Fitting 50C-14X10-STD
CONCENTRIC TYPE DUCTILE IRON MATERIAL 14 INCH SIZE A 10 INCH SIZE B 14 SIZE A - DECIMAL 10 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL 10 SIZE B - FRACTIONAL 14 INCH GROOVED X 10 INCH GROOVED END CONNECTION WEIGHT 112 LB APPLICABLE STANDARD AWWA ITEMS/FEATURES STANDARD LINING SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 50-C MODEL
  • CONCENTRIC TYPE
  • DUCTILE IRON MATERIAL
  • 14 INCH SIZE A
  • 10 INCH SIZE B
  • 14 SIZE A - DECIMAL
  • 10 SIZE B - DECIMAL
  • 14 SIZE A - FRACTIONAL
  • 10 SIZE B - FRACTIONAL
  • 14 INCH GROOVED X 10 INCH GROOVED END CONNECTION
  • WEIGHT 112 LB
  • APPLICABLE STANDARD AWWA
  • ITEMS/FEATURES STANDARD LINING
  • SIZE A - DECIMAL - UOM IN
  • SIZE B - DECIMAL - UOM IN
  • 50-C MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Pipe Fittings
Product Number 50C-14X10-STD
Product Name Reducer Fitting
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details