Win Source Part Number: 1350389-VTM48ET240T0
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® VTM®
Type: Voltage Transformation Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Bulk
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 26V
Voltage - Input (Max): 55V
Voltage - Output 1: 24V
Efficiency: 95.5%
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6007
Mfr: Vicor Corporation
Base Product Number: VTM48
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1350389-VTM48ET240T012A00 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |