Manufacturer: Vicor Corporation
Win Source Part Number: 903103-VTM48EF480T00
Series: VI Chip® VTM®
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Transformation Module DC DC Converter 1 Output 48V - - 6.3A 26V - 55V Input
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: VTM48
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 903103-VTM48EF480T006A00 |
| Product Name | Power Supplies Board Mount DCDC Converters - VTM48EF480T006A00 |
| Package Type | Other; Module |