Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® VTM®
Package: Tray
Product Status: Active
Type: Voltage Transformation Module
Voltage - Input (Min): 26V
Voltage - Input (Max): 55V
Voltage - Output 1: 8V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |