Win Source Part Number: 1187306-VP-C3230424E
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
Mfr: Vicor Corporation
Other Names: VPC3230424E,1102-VP-
Base Product Number: VP-C
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1187306-VP-C3230424E |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |