Vicor Corporation CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * VI-JWV-IZ

Description
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * - VI-JWV-IZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * *
VI-JWV-IZ
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * VI-JWV-IZ
CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JWV-IZ - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JWV-IZ
DC DC Converters VI-JWV-IZ
DC DC CONVERTER 5.8V 25W

DC DC CONVERTER 5.8V 25W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number VI-JWV-IZ VI-JWV-IZ
Product Name CONVERTER MOD DC/DC 5.8V 25W Isolated 1 18V 36V 5.8V - - * 25W * * DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details