Vicor Corporation CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * VI-JWT-IY

Description
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * - VI-JWT-IY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * *
VI-JWT-IY
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * VI-JWT-IY
CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JWT-IY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JWT-IY-ND
DC DC Converters VI-JWT-IY-ND
Isolated Module DC DC Converter 1 Output 6.5V 7.69A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 6.5V 7.69A 18V - 36V Input

Buy Now Datasheet
DC DC Converters - VI-JWT-IY - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JWT-IY
DC DC Converters VI-JWT-IY
DC DC CONVERTER 6.5V 50W

DC DC CONVERTER 6.5V 50W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-JWT-IY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-JWT-IY
Power Supplies - Board Mount - DC DC Converters VI-JWT-IY
DC DC CONVERTER 6.5V 50W

DC DC CONVERTER 6.5V 50W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-JWT-IY VI-JWT-IY-ND VI-JWT-IY VI-JWT-IY
Product Name CONVERTER MOD DC/DC 6.5V 50W Isolated 1 18V 36V 6.5V - - * 50W * * DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 7.69 amps 7.69 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 203S-10kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details