Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JWL-IX VI-JWL-IX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938647-VI-JWL-IX Series: VI-J00™ (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JWL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938647-VI-JWL-IX Series: VI-J00™ (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JWL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JWL-IX - 938647-VI-JWL-IX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JWL-IX
938647-VI-JWL-IX
Power Supplies Board Mount DCDC Converters - VI-JWL-IX 938647-VI-JWL-IX
Manufacturer: Vicor Corporation Win Source Part Number: 938647-VI-JWL-IX Series: VI-J00™ (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JWL Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938647-VI-JWL-IX
Series: VI-J00™ (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 2.68A 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JWL
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
75W DC-DC Converter IC - 922-VI-JWL-IX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75W DC-DC Converter IC
922-VI-JWL-IX
75W DC-DC Converter IC 922-VI-JWL-IX
DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: VI-JWL-IX from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JWL-IX can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 75W, Hybrid, Product overview: VI-JWL-IX from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JWL-IX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938647-VI-JWL-IX 922-VI-JWL-IX
Product Name Power Supplies Board Mount DCDC Converters - VI-JWL-IX 75W DC-DC Converter IC
Package Type Other; Half Brick Other; Half Brick
Unlock Full Specs
to access all available technical data