Isolated Module DC DC Converter 1 Output 28V 2.68A 18V - 36V Input
CONVERTER MOD DC/DC 28V 75W Isolated 1 18V 36V 28V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 28V 75W
DC DC CONVERTER 28V 75W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JWL-IX-ND | VI-JWL-IX | VI-JWL-IX | VI-JWL-IX |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 28V 75W Isolated 1 18V 36V 28V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 2.68 amps | 2.68 amps | ||
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |