Vicor Corporation CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * VI-JWK-CW-S

Description
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * - VI-JWK-CW-S - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * *
VI-JWK-CW-S
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * VI-JWK-CW-S
CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VI-JWK-CW-S - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JWK-CW-S
DC DC Converters VI-JWK-CW-S
DC DC CONVERTER 40V 100W

DC DC CONVERTER 40V 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Power Supplies Power Supplies
Product Number VI-JWK-CW-S VI-JWK-CW-S
Product Name CONVERTER MOD DC/DC 40V 100W Isolated 1 18V 36V 40V - - * 100W * * DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Technology Isolated Module
Applications ITE (Commercial)
Features OCP, SCP
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details