Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW4-CW VI-JW4-CW

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902566-VI-JW4-CW Series: VI-J00™ (100W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW4 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902566-VI-JW4-CW Series: VI-J00™ (100W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW4 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JW4-CW - 902566-VI-JW4-CW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW4-CW
902566-VI-JW4-CW
Power Supplies Board Mount DCDC Converters - VI-JW4-CW 902566-VI-JW4-CW
Manufacturer: Vicor Corporation Win Source Part Number: 902566-VI-JW4-CW Series: VI-J00™ (100W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW4 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902566-VI-JW4-CW
Series: VI-J00™ (100W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JW4
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
48V 100W DC-DC Converter IC - 922-VI-JW4-CW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48V 100W DC-DC Converter IC
922-VI-JW4-CW
48V 100W DC-DC Converter IC 922-VI-JW4-CW
DC DC CONVERTER 48V 100W Product overview: VI-JW4-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW4-CW can be used for catalog matching and distributor lookup.

DC DC CONVERTER 48V 100W Product overview: VI-JW4-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW4-CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 902566-VI-JW4-CW 922-VI-JW4-CW
Product Name Power Supplies Board Mount DCDC Converters - VI-JW4-CW 48V 100W DC-DC Converter IC
Package Type Other; Half Brick Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Buck 1.2A Step-Down DC-DC Converter IC - 739-LTC1879EGN#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 10 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1226078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 18 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details