Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW3-CY VI-JW3-CY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902565-VI-JW3-CY Series: VI-J00™ (50W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: VI-JW3-CY-ND, 1102-1493, VIJW3CY
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902565-VI-JW3-CY Series: VI-J00™ (50W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: VI-JW3-CY-ND, 1102-1493, VIJW3CY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JW3-CY - 902565-VI-JW3-CY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW3-CY
902565-VI-JW3-CY
Power Supplies Board Mount DCDC Converters - VI-JW3-CY 902565-VI-JW3-CY
Manufacturer: Vicor Corporation Win Source Part Number: 902565-VI-JW3-CY Series: VI-J00™ (50W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 2.08A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: VI-JW3-CY-ND, 1102-1493, VIJW3CY

Manufacturer: Vicor Corporation
Win Source Part Number: 902565-VI-JW3-CY
Series: VI-J00™ (50W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 2.08A 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JW3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: VI-JW3-CY-ND, 1102-1493, VIJW3CY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902565-VI-JW3-CY
Product Name Power Supplies Board Mount DCDC Converters - VI-JW3-CY
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive, Isolation Capable
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Board Mount DCDC Converters - PT5103A - 930966-PT5103A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details