Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW2-CW VI-JW2-CW

Description
Manufacturer: Vicor Corporation Win Source Part Number: 799074-VI-JW2-CW Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Features: OCP, SCP Package: Half Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 90% Family Name: VI-JW2-CW Categories: Power Supplies - Board Mount Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6.67A Alternative Parts (Cross-Reference): CBS1002415-R; VKA100LS15; RPM30-2415SEW/N-DIN; VKA100LS15C; Introduction Date: April 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 799074-VI-JW2-CW Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Features: OCP, SCP Package: Half Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 90% Family Name: VI-JW2-CW Categories: Power Supplies - Board Mount Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6.67A Alternative Parts (Cross-Reference): CBS1002415-R; VKA100LS15; RPM30-2415SEW/N-DIN; VKA100LS15C; Introduction Date: April 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW2-CW
799074-VI-JW2-CW
Power Supplies Board Mount DCDC Converters - VI-JW2-CW 799074-VI-JW2-CW
Manufacturer: Vicor Corporation Win Source Part Number: 799074-VI-JW2-CW Series: VI-J00 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Features: OCP, SCP Package: Half Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 90% Family Name: VI-JW2-CW Categories: Power Supplies - Board Mount Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 6.67A Alternative Parts (Cross-Reference): CBS1002415-R; VKA100LS15; RPM30-2415SEW/N-DIN; VKA100LS15C; Introduction Date: April 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799074-VI-JW2-CW
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 90%
Family Name: VI-JW2-CW
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 6.67A
Alternative Parts (Cross-Reference): CBS1002415-R; VKA100LS15; RPM30-2415SEW/N-DIN; VKA100LS15C;
Introduction Date: April 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * - VI-JW2-CW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * *
VI-JW2-CW
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * VI-JW2-CW
CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1491-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1491-ND
DC DC Converters 1102-1491-ND
Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 6.67A 18V - 36V Input

Buy Now Datasheet
DC DC Converters - VI-JW2-CW - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JW2-CW
DC DC Converters VI-JW2-CW
DC DC CONVERTER 15V 100W

DC DC CONVERTER 15V 100W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-JW2-CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-JW2-CW
Power Supplies - Board Mount - DC DC Converters VI-JW2-CW
DC DC CONVERTER 15V 100W

DC DC CONVERTER 15V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 799074-VI-JW2-CW VI-JW2-CW 1102-1491-ND VI-JW2-CW VI-JW2-CW
Product Name Power Supplies Board Mount DCDC Converters - VI-JW2-CW CONVERTER MOD DC/DC 15V 100W Isolated 1 18V 36V 15V - - * 100W * * DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Number of Outputs 1 #
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 6.67 amps 6.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details