Vicor Corporation 15V 100W DC-DC Converter IC VI-JW2-CW

Description
DC DC CONVERTER 15V 100W Product overview: VI-JW2-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW2-CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 100W Product overview: VI-JW2-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW2-CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 100W DC-DC Converter IC - 922-VI-JW2-CW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 100W DC-DC Converter IC
922-VI-JW2-CW
15V 100W DC-DC Converter IC 922-VI-JW2-CW
DC DC CONVERTER 15V 100W Product overview: VI-JW2-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW2-CW can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 100W Product overview: VI-JW2-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW2-CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-VI-JW2-CW
Product Name 15V 100W DC-DC Converter IC
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 95V 150mA Step-Down DC-DC Converter IC - 739-LM5009MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 85 volts
Input Voltage 95 volts
View Details
2 suppliers