Module DC-DC 24VIN 1-OUT 12V 25W 9-Pin Half-Brick Product overview: VI-JW1-IZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 25W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-JW1-IZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354194-VI-JW1-IZ
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 30 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Vicor Corporation
Series: VI-J00™ (25W)
Package: Bulk
Product Status: Active
Features: OCP, SCP
Package / Case: Half Brick
Base Product Number: VI-JW1
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.08A
Power (Watts): 25 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 90%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-VI-JW1-IZ | 1354194-VI-JW1-IZ |
| Product Name | 12V 25W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Half-Brick | Other; Bulk |