CONVERTER MOD DC/DC 12V 25W Isolated 1 18V 36V 12V - - * 25W * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x 45.7mm x 13.2mm) Bulk -40¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 12V 2.08A 18V - 36V Input
DC DC CONVERTER 12V 25W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JW1-IZ-S | VI-JW1-IZ-S-ND | VI-JW1-IZ-S |
| Product Name | CONVERTER MOD DC/DC 12V 25W Isolated 1 18V 36V 12V - - * 25W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 2.08 amps | 2.08 amps | |
| DC Input Voltage | 18.0 to 36.0 volts | 18.0 to 36.0 volts |