Vicor Corporation Power Supplies - Board Mount - DC DC Converters VI-JW1-IY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1336465-VI-JW1-IY Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-JW1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1336465-VI-JW1-IY Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-JW1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336465-VI-JW1-IY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336465-VI-JW1-IY
Power Supplies - Board Mount - DC DC Converters 1336465-VI-JW1-IY
Manufacturer: Vicor Corporation Win Source Part Number: 1336465-VI-JW1-IY Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OCP, SCP Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 4.17A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: Half Brick ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: VI-JW1 RoHS Status: RoHS non-compliant

Manufacturer: Vicor Corporation
Win Source Part Number: 1336465-VI-JW1-IY
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: Half Brick
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: VI-JW1
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336465-VI-JW1-IY
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228712P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DC to DC Converter - AAT1143IJS-1.8-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
22V 1.8A 600kHz SOT-23 Boost DC-DC Converter IC - 739-LM2731YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 22 volts
Input Voltage 14 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details