Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW1-EX VI-JW1-EX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938642-VI-JW1-EX Series: VI-J00™ (75W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938642-VI-JW1-EX Series: VI-J00™ (75W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JW1-EX - 938642-VI-JW1-EX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW1-EX
938642-VI-JW1-EX
Power Supplies Board Mount DCDC Converters - VI-JW1-EX 938642-VI-JW1-EX
Manufacturer: Vicor Corporation Win Source Part Number: 938642-VI-JW1-EX Series: VI-J00™ (75W) Operating Temperature Range: -10°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938642-VI-JW1-EX
Series: VI-J00™ (75W)
Operating Temperature Range: -10°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JW1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938642-VI-JW1-EX
Product Name Power Supplies Board Mount DCDC Converters - VI-JW1-EX
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1143IJS-1.2-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
5.5 V, Two Single-Phase 6 A or One Dual-Phase 12 A, Synchronous Step-Down Switcher with Multipurpose GPIOs - ACT48240 - Qorvo
Specs
Package Type Other; 32 ball WLCSP
Output Voltage 0.5000 to 3.68 volts
Input Voltage 2.4 to 5.5 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers