Win Source Part Number: 1354199-VI-JW0-MY
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 38 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Vicor Corporation
Series: VI-J00™ (50W)
Package: Bulk
Product Status: Active
Features: OCP, SCP
Package / Case: Half Brick
Base Product Number: VI-JW0
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 50 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 90%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1354199-VI-JW0-MY |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |