Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW0-CY VI-JW0-CY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 812988-VI-JW0-CY Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -25°C ~ 100°C Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Maximum Input Voltage: 36V Manufacturer Package: Half Brick Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: VI-JW0
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 812988-VI-JW0-CY Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -25°C ~ 100°C Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Maximum Input Voltage: 36V Manufacturer Package: Half Brick Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: VI-JW0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JW0-CY - 812988-VI-JW0-CY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW0-CY
812988-VI-JW0-CY
Power Supplies Board Mount DCDC Converters - VI-JW0-CY 812988-VI-JW0-CY
Manufacturer: Vicor Corporation Win Source Part Number: 812988-VI-JW0-CY Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Power (Watts): 50W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -25°C ~ 100°C Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm) Maximum Input Voltage: 36V Manufacturer Package: Half Brick Current - Output (Maximum): 10A Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Part Number Series: VI-JW0

Manufacturer: Vicor Corporation
Win Source Part Number: 812988-VI-JW0-CY
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 90%
Temperature Range - Operating: -25°C ~ 100°C
Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Maximum Input Voltage: 36V
Manufacturer Package: Half Brick
Current - Output (Maximum): 10A
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Part Number Series: VI-JW0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812988-VI-JW0-CY
Product Name Power Supplies Board Mount DCDC Converters - VI-JW0-CY
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228148P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details