Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JW0-CX VI-JW0-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902563-VI-JW0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1488, VI-JW0-CX-ND, VIJW0CX
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902563-VI-JW0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1488, VI-JW0-CX-ND, VIJW0CX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JW0-CX - 902563-VI-JW0-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JW0-CX
902563-VI-JW0-CX
Power Supplies Board Mount DCDC Converters - VI-JW0-CX 902563-VI-JW0-CX
Manufacturer: Vicor Corporation Win Source Part Number: 902563-VI-JW0-CX Series: VI-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 18V - 36V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JW0 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1488, VI-JW0-CX-ND, VIJW0CX

Manufacturer: Vicor Corporation
Win Source Part Number: 902563-VI-JW0-CX
Series: VI-J00™ (75W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 18V - 36V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JW0
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1488, VI-JW0-CX-ND, VIJW0CX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902563-VI-JW0-CX
Product Name Power Supplies Board Mount DCDC Converters - VI-JW0-CX
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3621MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC-DC Converters - 1228621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details