CONVERTER MOD DC/DC 2V 30W Isolated 1 66V 160V 2V - - 30A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
DC DC CONVERTER 2V 30W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JTZ-MX | VI-JTZ-MX | VI-JTZ-MX |
| Product Name | CONVERTER MOD DC/DC 2V 30W Isolated 1 66V 160V 2V - - 30A * * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Technology | Isolated Module | Switching Power Supply | |
| Applications | ITE (Commercial) | ITE (Commercial) | |
| Features | OCP, SCP |