Vicor Corporation DC DC Converters VI-JTZ-EZ

Description
Isolated Module DC DC Converter 1 Output 2V 5A 66V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 2V 5A 66V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-JTZ-EZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-JTZ-EZ-ND
DC DC Converters VI-JTZ-EZ-ND
Isolated Module DC DC Converter 1 Output 2V 5A 66V - 160V Input

Isolated Module DC DC Converter 1 Output 2V 5A 66V - 160V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * * - VI-JTZ-EZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * *
VI-JTZ-EZ
CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * * VI-JTZ-EZ
CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - VI-JTZ-EZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-JTZ-EZ
Power Supplies - Board Mount - DC DC Converters VI-JTZ-EZ
DC DC CONVERTER 2V 10W

DC DC CONVERTER 2V 10W

Supplier's Site
DC DC Converters - VI-JTZ-EZ - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-JTZ-EZ
DC DC Converters VI-JTZ-EZ
DC DC CONVERTER 2V 10W

DC DC CONVERTER 2V 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-JTZ-EZ-ND VI-JTZ-EZ VI-JTZ-EZ VI-JTZ-EZ
Product Name DC DC Converters CONVERTER MOD DC/DC 2V 10W Isolated 1 66V 160V 2V - - 10A * * * Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 66.0 to 160.0 volts 66.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details