Isolated Module DC DC Converter 1 Output 48V 1.04A 66V - 160V Input
CONVERTER MOD DC/DC 48V 50W Isolated 1 66V 160V 48V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 50W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JT4-EY-ND | VI-JT4-EY | VI-JT4-EY | VI-JT4-EY |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 48V 50W Isolated 1 66V 160V 48V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 1.04 amps | 1.04 amps | ||
| DC Input Voltage | 66.0 to 160.0 volts | 66.0 to 160.0 volts |