Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-JT3-IZ VI-JT3-IZ

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938639-VI-JT3-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 1.04A 66V - 160V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JT3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938639-VI-JT3-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 1.04A 66V - 160V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JT3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-JT3-IZ - 938639-VI-JT3-IZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-JT3-IZ
938639-VI-JT3-IZ
Power Supplies Board Mount DCDC Converters - VI-JT3-IZ 938639-VI-JT3-IZ
Manufacturer: Vicor Corporation Win Source Part Number: 938639-VI-JT3-IZ Series: VI-J00™ (25W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 1.04A 66V - 160V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VI-JT3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938639-VI-JT3-IZ
Series: VI-J00™ (25W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 1.04A 66V - 160V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VI-JT3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938639-VI-JT3-IZ
Product Name Power Supplies Board Mount DCDC Converters - VI-JT3-IZ
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IR3824MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details