Isolated Module DC DC Converter 1 Output 12V 8.33A 66V - 160V Input
CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 160V 12V - - * 100W * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x 57.9mm x 27.4mm) Bulk -25¦C ~ 100¦C *
DC DC CONVERTER 12V 100W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JT1-CW-B1-ND | VI-JT1-CW-B1 | VI-JT1-CW-B1 |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 12V 100W Isolated 1 66V 160V 12V - - * 100W * * | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |
| DC Output Current | 8.33 amps | 8.33 amps | |
| DC Input Voltage | 66.0 to 160.0 volts | 66.0 to 160.0 volts |