Manufacturer: Vicor Corporation
Win Source Part Number: 1336461-VI-JN2-EY
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3.33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 15V
Efficiency: 88%
Temperature Range - Operating: -10°C ~ 100°C
Case / Package: Half Brick
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: VI-JN2
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336461-VI-JN2-EY |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Half Brick |